DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
50
100
110
120
130
140
150
160
162
163
164
165
166
167
168
169
170
171
172
173
174
180
190
200
210
220
230
250
300
350
400
450
500
764
| Product Name | Notes |
|---|---|
| 1.8432MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead | |
| 10MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 10MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead | |
| 12.288MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 12.8MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead | |
| 12MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 14.7456MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 16.384MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 16MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 19.2MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead | |
| 19.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 20MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead | |
| 20MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead | |
| 25MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 25MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead | |
| 26MHz TCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead | |
| 27MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead | |
| 27MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| 40MHz XO (Standard) HCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead | |
| 50MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead | |
| 50MHz XO (Standard) HCMOS Oscillator 3.3V Standby (Power Down) 4-SMD, No Lead | |
| 61.44MHz VCXO CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead | |
| CRYSTAL OSCILLATOR 7050 4-SMD 11 | |
| CRYSTAL OSCILLATOR 7050 4-SMD 16 | |
| CRYSTAL OSCILLATOR 7050 4-SMD 30 | |
| CRYSTAL OSCILLATOR 7050 6-SMD 15 | |
| OSC XO 12MHZ 3.3V HCMOS | |
| OSC XO 14.31818MHZ 3.3V HCMOS | |
| OSC XO 16MHZ 5V HCMOS | |
| OSC XO 24MHZ 3.3V HCMOS | |
| OSC XO 25.176MHZ 5V HCMOS | |
| OSC XO 25MHZ 3.3V HCMOS | |
| OSC XO 30MHZ 3.3V HCMOS | |
| OSC XO 33.333MHZ 3.3V HCMOS | |
| OSC XO 48MHZ 3.3V HCMOS | |
| OSC XO 50MHZ 3.3V HCMOS | |
| Oscillator | |
| TCXO 2016 4-SMD 26MHZ 500PPB -40 | |
| TCXO 2016 4-SMD 38.4MHZ 500PPB - | |
| TCXO 2520 4-SMD 30MHZ 500PPB -40 | |
| TCXO 2520 4-SMD 32MHZ 500PPB -40 | |
| TCXO 2520 4-SMD 40MHZ 500PPB -40 | |
| TCXO 3225 4-SMD 26MHZ 500PPB -40 | |
| TCXO 3225 4-SMD 32MHZ 500PPB -40 | |
| XTAL OSC TCXO 10MHZ CMOS SMD | |
| XTAL OSC TCXO 12MHZ CMOS SMD | |
| XTAL OSC TCXO 24MHZ CMOS SMD | |
| XTAL OSC TCXO 25MHZ CMOS SMD | |
| XTAL OSC TCXO 26.0000MHZ SNWV | |
| XTAL OSC TCXO 26MHZ CMOS SMD | |
| XTAL OSC TCXO 30.0000MHZ SNWV | |
| XTAL OSC TCXO 32.0000MHZ SNWV | |
| XTAL OSC TCXO 32MHZ CMOS SMD | |
| XTAL OSC TCXO 38.4000MHZ SNWV | |
| XTAL OSC TCXO 40.0000MHZ SNWV |
| << Prev | Next >> |