Fox Electronics, Inc. Oscillators FO7HHAAE20.0-T1

Description
20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FO7HHAAE20.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FO7HHAAE20.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FO7HHAAE20.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

20MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FO7HHAAE20.0-T1TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
Oscillators - X106-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - NE556NG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers