Fox Electronics, Inc. Crystals, Oscillators, Resonators - Oscillators FO7HSCBE25.0-T1

Description
Win Source Part Number: 1315923-FO7HSCBE25.0 -T1 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: F4105 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 15mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Fox Electronics
Request a Quote Datasheet
Description
Win Source Part Number: 1315923-FO7HSCBE25.0 -T1 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: F4105 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 15mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Fox Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1315923-FO7HSCBE25.0-T1 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1315923-FO7HSCBE25.0-T1
Crystals, Oscillators, Resonators - Oscillators 1315923-FO7HSCBE25.0-T1
Win Source Part Number: 1315923-FO7HSCBE25.0 -T1 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: F4105 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Frequency: 25 MHz Function: Enable/Disable Output: HCMOS Frequency Stability: ±50ppm Current - Supply (Max): 15mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 70°C Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Fox Electronics

Win Source Part Number: 1315923-FO7HSCBE25.0-T1
Category: Crystals, Oscillators, Resonators>Oscillators
Series: F4105
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Frequency: 25 MHz
Function: Enable/Disable
Output: HCMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 15mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.295" L x 0.205" W (7.50mm x 5.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Fox Electronics

Buy Now Datasheet
Oscillators - 631-FO7HSCBE25.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FO7HSCBE25.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FO7HSCBE25.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) HCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1315923-FO7HSCBE25.0-T1 631-FO7HSCBE25.0-T1DKR-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510AAA1M00000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29430FLQXI - CY29430FLQXI - Infineon Technologies AG
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 15 to 2100 MHz
View Details