DIODES Incorporated Oscillators FNEPON125

Description
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - FNEPON125TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FNEPON125TR-ND
Oscillators FNEPON125TR-ND
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FNEPON125CT-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FNEPON125CT-ND
Oscillators FNEPON125CT-ND
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - FNEPON125DKR-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
FNEPON125DKR-ND
Oscillators FNEPON125DKR-ND
125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

125MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1284952-FNEPON125 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1284952-FNEPON125
Crystals, Oscillators, Resonators - Oscillators 1284952-FNEPON125
Win Source Part Number: 1284952-FNEPON125 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: SaRonix-eCera™ ASSP XO™ Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.061" (1.55mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 125 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 20mA Current - Supply (Disable) (Max): 10µA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: FNEPON125DKR,FNEPON1 25TR,FNEPON125CT

Win Source Part Number: 1284952-FNEPON125
Category: Crystals, Oscillators, Resonators>Oscillators
Series: SaRonix-eCera™ ASSP XO™
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.061" (1.55mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 125 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 20mA
Current - Supply (Disable) (Max): 10µA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: FNEPON125DKR,FNEPON125TR,FNEPON125CT

Buy Now Datasheet
Oscillators - FNEPON125 - ODG (Origin Data Global)
Shenzhen, China
Oscillators
FNEPON125
Oscillators FNEPON125
XTAL OSC XO 125.0000MHZ CMOS SMD

XTAL OSC XO 125.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number FNEPON125TR-ND 1284952-FNEPON125 FNEPON125
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
3 suppliers
Oscillator Crystal - 511BBA125M000BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
32 kHz TCXOs - SiT1566AC-JE-33E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details