Fox Electronics, Inc. Oscillators FO7HHABM25.176-T1

Description
Oscillator
Request a Quote Datasheet
Description
Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FO7HHABM25.176-T1TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillator

Oscillator

Buy Now Datasheet
Oscillators - 631-FO7HHABM25.176-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 25.176MHZ 5V HCMOS

OSC XO 25.176MHZ 5V HCMOS

Buy Now Datasheet
Oscillators - 631-FO7HHABM25.176-T1CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 25.176MHZ 5V HCMOS

OSC XO 25.176MHZ 5V HCMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FO7HHABM25.176-T1TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SA555D - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.5000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Oscillator Crystal - 510ABA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details