Fox Electronics, Inc. Oscillators FO7HSCAE33.333-T1

Description
Oscillator
Request a Quote Datasheet
Description
Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FO7HSCAE33.333-T1TR-ND - DigiKey
Thief River Falls, MN, United States
Oscillator

Oscillator

Buy Now Datasheet
Oscillators - 631-FO7HSCAE33.333-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 33.333MHZ 3.3V HCMOS

OSC XO 33.333MHZ 3.3V HCMOS

Buy Now Datasheet
Oscillators - 631-FO7HSCAE33.333-T1CT-ND - DigiKey
Thief River Falls, MN, United States
OSC XO 33.333MHZ 3.3V HCMOS

OSC XO 33.333MHZ 3.3V HCMOS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FO7HSCAE33.333-T1TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2016MV-160-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillators - 7960463 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S7 - S73305-106.250-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 106 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details