Fox Electronics, Inc. Oscillators FO7HHAAE40.0-T1

Description
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 631-FO7HHAAE40.0-T1TR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FO7HHAAE40.0-T1CT-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 631-FO7HHAAE40.0-T1DKR-ND - DigiKey
Thief River Falls, MN, United States
40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) HCMOS Oscillator 5V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 631-FO7HHAAE40.0-T1TR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 100 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S7 - S75005-6.000-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 6 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA20M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details