DigiKey Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
| Product Name | Notes |
|---|---|
| 156.25MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 6-SMD, No Lead | |
| 156.25MHz XO (Standard) CMOS, Dual (Complementary) Oscillator 1.8V Enable/Disable 6-SMD, No Lead | |
| 24MHz XO (Standard) CMOS, Dual (Complementary) Oscillator 1.8V Enable/Disable 6-SMD, No Lead | |
| 33.33MHz XO (Standard) CMOS, Dual (In-Phase) Oscillator 1.8V Enable/Disable 6-SMD, No Lead | |
| 50MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 6-SMD, No Lead | |
| 512KCA001215CAG | |
| 512KCA001215CAGR | |
| 512KCA001216CAG | |
| 512KCA001216CAGR | |
| 80MHz XO (Standard) CMOS, Dual (In-Phase) Oscillator 1.8V Enable/Disable 6-SMD, No Lead | |
| CMOS XO (Standard) Pin Configurable Oscillator 1.8V 6-SMD, No Lead | |
| CMOS XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead | |
| CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| CMOS, Dual (In-Phase) XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| DIFFERENTIAL/SINGLE- ENDED; DUAL | |
| DIFFERENTIAL/SINGLE- ENDED; SINGL | |
| DUAL FREQ GP OSC (XO), OE P2, 0. | |
| HCSL XO (Standard) Pin Configurable Oscillator 1.8V 6-SMD, No Lead | |
| HCSL XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| LVDS XO (Standard) Pin Configurable Oscillator 1.8V 6-SMD, No Lead | |
| LVDS XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead | |
| LVDS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| LVPECL XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead | |
| XTAL OSC XO 100.0000MHZ CMOS SMD | |
| XTAL OSC XO 100.000MHZ DUAL CMOS | |
| XTAL OSC XO 125.0000MHZ CMOS SMD | |
| XTAL OSC XO 13.5600MHZ CMOS SMD | |
| XTAL OSC XO 150.0000MHZ CMOS SMD | |
| XTAL OSC XO 156.2500MHZ CMOS SMD | |
| XTAL OSC XO 19.2000MHZ CMOS SMD | |
| XTAL OSC XO 20.0000MHZ CMOS SMD | |
| XTAL OSC XO 200.0000MHZ CMOS SMD | |
| XTAL OSC XO 24.0000MHZ CMOS SMD | |
| XTAL OSC XO 25.0000MHZ CMOS SMD | |
| XTAL OSC XO 26.0000MHZ CMOS SMD | |
| XTAL OSC XO 33.3333MHZ CMOS SMD | |
| XTAL OSC XO 50.0000MHZ CMOS SMD | |
| XTAL OSC XO 74.1758MHZ CMOS SMD |
| << Prev | Next >> |