Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 512CCA000132AAGR

Description
CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 512CCA000132AAGR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
512CCA000132AAGR-ND
Pin Configurable/Selectable Oscillators 512CCA000132AAGR-ND
CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 512CCA000132AAGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
512CCA000132AAGR
Oscillator Crystal 512CCA000132AAGR
The Si512 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si512 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 512CCA000132AAGR-ND 512CCA000132AAGR
Product Name Pin Configurable/Selectable Oscillators Oscillator Crystal
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK61E0-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-OCXOSV-CV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA101M750CAG - Richardson RFPD
Specs
Frequency 102 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers