Skyworks Solutions, Inc. Oscillator Crystal 512FBA000855BAG

Description
The Si512 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet
Description
The Si512 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 512FBA000855BAG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
512FBA000855BAG
Oscillator Crystal 512FBA000855BAG
The Si512 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si512 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 512FBA000855BAG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
512FBA000855BAG-ND
Pin Configurable/Selectable Oscillators 512FBA000855BAG-ND
LVDS XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead

LVDS XO (Standard) Pin Configurable Oscillator 2.5V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 512FBA000855BAG 512FBA000855BAG-ND
Product Name Oscillator Crystal Pin Configurable/Selectable Oscillators
Frequency 106 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVDS LVDS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AI-2C2-33E200.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MV-080-DN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Crystals, Oscillators, Resonators - Crystals - 1366360-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers