Skyworks Solutions, Inc. Oscillator Crystal 513CBC001067AAG

Description
The Si513 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet
Description
The Si513 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 513CBC001067AAG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
513CBC001067AAG
Oscillator Crystal 513CBC001067AAG
The Si513 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si513 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 513CBC001067AAG-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
513CBC001067AAG-ND
Pin Configurable/Selectable Oscillators 513CBC001067AAG-ND
CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 513CBC001067AAG 513CBC001067AAG-ND
Product Name Oscillator Crystal Pin Configurable/Selectable Oscillators
Frequency 40.25 MHz
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675285P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Through Hole Oscillators - ECS-2100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS ESD-P - ROS-4861C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details