Skyworks Solutions, Inc. Pin Configurable/Selectable Oscillators 513CBC001067AAGR

Description
CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet
Description
CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Configurable/Selectable Oscillators - 513CBC001067AAGR-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
513CBC001067AAGR-ND
Pin Configurable/Selectable Oscillators 513CBC001067AAGR-ND
CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

CMOS XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead

Buy Now Datasheet
Oscillator Crystal - 513CBC001067AAGR - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
513CBC001067AAGR
Oscillator Crystal 513CBC001067AAGR
The Si513 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

The Si513 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category Oscillators Oscillators
Product Number 513CBC001067AAGR-ND 513CBC001067AAGR
Product Name Pin Configurable/Selectable Oscillators Oscillator Crystal
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960479P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - LMK60E2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details