The Si512 is a Dual frequency general purpose oscillator (XO) with a typical phase jitter of 0.8 ps that supports frequencies between 0.1 and 250 MHz.
LVPECL XO (Standard) Pin Configurable Oscillator 3.3V 6-SMD, No Lead
XTAL OSC XO 3.3V 6SMD
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 512AAA000606AAG | 512AAA000606AAG-ND | 512AAA000606AAG |
| Product Name | Oscillator Crystal | Pin Configurable/Selectable Oscillators | Pin Configurable-Selectable Oscillators |
| Frequency | 0.2500 MHz | ||
| Frequency Stability | 50 ppm | 50 ppm | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Output Type | LVPECL | PECL; LVPECL | ECL; PECL; LVPECL; LVPECL |