Beijing OnMicro Electronics Co., Ltd. RF and mmW Front End Module HS8018-31

Description
The HS8018-31 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting NB-IOT application. The module integrates the entire RF front end necessary for IOT multi-band radio operating in low-band B5/B8/B12/B13/B14/B1 7/B18/B19/B20/B28 /B71/B85 and mid-band B1/B2/B3/B4/B25/B39/ B66/B70 frequencies, This front end module integrates high performance PA with controller, TX low-pass harmonic filter, a low insertion loss SP6T and ESD filter. The HS8018-31 functional operation is fully controllable by a single MIPI interface that is used to drive the PA in various optimized bias modes as well as providing band selection and controlling the antenna switch Tx, Rx, and band selection. Features Broadband PA supporting APT mode of operation or VCC fixed supply Support Low voltage DC supply(+1.8V) Integrated SP6T antenna TX/RX switch MIPI RFFE control interface Four additional TRX ports offer greater flexibility for more bands Adaptive biasing scheme for maximum PA efficiencies Small, Low Profile Package (4mm x 5mm x 0.9mm) Applications Cellular IoT modem devices targeting low-power wide area network (LPWAN) NB-IOT modem products (low-band and mid-band): Low-band B5/B8/B12/B13/B14/B1 7/B18/B19/B20/B28/B7 1/B85 Mid-band B1/B2/B3/B4/B25/B39/ B66/B70
Request a Quote Datasheet
Description
The HS8018-31 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting NB-IOT application. The module integrates the entire RF front end necessary for IOT multi-band radio operating in low-band B5/B8/B12/B13/B14/B1 7/B18/B19/B20/B28 /B71/B85 and mid-band B1/B2/B3/B4/B25/B39/ B66/B70 frequencies, This front end module integrates high performance PA with controller, TX low-pass harmonic filter, a low insertion loss SP6T and ESD filter. The HS8018-31 functional operation is fully controllable by a single MIPI interface that is used to drive the PA in various optimized bias modes as well as providing band selection and controlling the antenna switch Tx, Rx, and band selection. Features Broadband PA supporting APT mode of operation or VCC fixed supply Support Low voltage DC supply(+1.8V) Integrated SP6T antenna TX/RX switch MIPI RFFE control interface Four additional TRX ports offer greater flexibility for more bands Adaptive biasing scheme for maximum PA efficiencies Small, Low Profile Package (4mm x 5mm x 0.9mm) Applications Cellular IoT modem devices targeting low-power wide area network (LPWAN) NB-IOT modem products (low-band and mid-band): Low-band B5/B8/B12/B13/B14/B1 7/B18/B19/B20/B28/B7 1/B85 Mid-band B1/B2/B3/B4/B25/B39/ B66/B70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and mmW Front End Module
HS8018-31
RF and mmW Front End Module HS8018-31
The HS8018-31 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting NB-IOT application. The module integrates the entire RF front end necessary for IOT multi-band radio operating in low-band B5/B8/B12/B13/B14/B1 7/B18/B19/B20/B28 /B71/B85 and mid-band B1/B2/B3/B4/B25/B39/ B66/B70 frequencies, This front end module integrates high performance PA with controller, TX low-pass harmonic filter, a low insertion loss SP6T and ESD filter. The HS8018-31 functional operation is fully controllable by a single MIPI interface that is used to drive the PA in various optimized bias modes as well as providing band selection and controlling the antenna switch Tx, Rx, and band selection. Features Broadband PA supporting APT mode of operation or VCC fixed supply Support Low voltage DC supply(+1.8V) Integrated SP6T antenna TX/RX switch MIPI RFFE control interface Four additional TRX ports offer greater flexibility for more bands Adaptive biasing scheme for maximum PA efficiencies Small, Low Profile Package (4mm x 5mm x 0.9mm) Applications Cellular IoT modem devices targeting low-power wide area network (LPWAN) NB-IOT modem products (low-band and mid-band): Low-band B5/B8/B12/B13/B14/B1 7/B18/B19/B20/B28/B7 1/B85 Mid-band B1/B2/B3/B4/B25/B39/ B66/B70

The HS8018-31 is a hybrid, multi-band multi-chip RF front-end (RFFE) module supporting NB-IOT application. The module integrates the entire RF front end necessary for IOT multi-band radio operating in low-band B5/B8/B12/B13/B14/B17/B18/B19/B20/B28 /B71/B85 and mid-band B1/B2/B3/B4/B25/B39/B66/B70 frequencies, This front end module integrates high performance PA with controller, TX low-pass harmonic filter, a low insertion loss SP6T and ESD filter.

The HS8018-31 functional operation is fully controllable by a single MIPI interface that is used to drive the PA in various optimized bias modes as well as providing band selection and controlling the antenna switch Tx, Rx, and band selection.

Features

  • Broadband PA supporting APT mode of operation or VCC fixed supply
  • Support Low voltage DC supply(+1.8V)
  • Integrated SP6T antenna TX/RX switch
  • MIPI RFFE control interface
  • Four additional TRX ports offer greater flexibility for more bands
  • Adaptive biasing scheme for maximum PA efficiencies
  • Small, Low Profile Package (4mm x 5mm x 0.9mm)

Applications

  • Cellular IoT modem devices targeting low-power wide area network (LPWAN)
  • NB-IOT modem products (low-band and mid-band):
    • Low-band B5/B8/B12/B13/B14/B17/B18/B19/B20/B28/B71/B85
    • Mid-band B1/B2/B3/B4/B25/B39/B66/B70
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number HS8018-31
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7512819P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Driver, Buffer
Features RoHS
View Details
Interface Transceiver IC - 702-SI32192-A-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers