The ADuM5211 are dual-channel digital isolators with isoPower®, an integrated, isolated dc-to-dc converter. Based on the Analog Devices, Inc., iCoupler® technology, the dc-to-dc converter provides regulated, isolated power that is adjustable between 3.15 V and 5.25 V. Input supply voltages can range from slightly below the required output to significantly higher. Popular voltage combinations and their associated power levels are shown in Table 1.
| Richardson RFPD | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | ADUM5211CRSZ |
| Product Name | Digital Isolator |
| Device Type | Isolator |