NXP Semiconductors RF and mmW Front End Module BTS7202UJ

Description
The BTS7202U is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202U is designed for 5G mMIMO Infrastructure applications. The BTS7202U includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.
Request a Quote Datasheet
Description
The BTS7202U is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202U is designed for 5G mMIMO Infrastructure applications. The BTS7202U includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - BTS7202UJ - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
BTS7202UJ
RF and mmW Front End Module BTS7202UJ
The BTS7202U is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202U is designed for 5G mMIMO Infrastructure applications. The BTS7202U includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.

The BTS7202U is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202U is designed for 5G mMIMO Infrastructure applications. The BTS7202U includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 568-BTS7202UJTR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
568-BTS7202UJTR-ND
RF Front End (LNA + PA) 568-BTS7202UJTR-ND
RX FRONT-END MODULE, 3.3-4.2 GHZ

RX FRONT-END MODULE, 3.3-4.2 GHZ

Buy Now Datasheet
RF Front End (LNA + PA) - BTS7202UJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
BTS7202UJ
RF Front End (LNA + PA) BTS7202UJ
RF Front End 3.3GHz ~ 4.2GHz

RF Front End 3.3GHz ~ 4.2GHz

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BTS7202UJ 568-BTS7202UJTR-ND BTS7202UJ
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface - Controllers - CG7866AA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details