IC TRANSCEIVER FULL 4/4 48QFN Product overview: KSZ9031RNXCC from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9031RNXCC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 843396-KSZ9031RNXCC
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC TRANSCEIVER FULL 4/4 48QFN
Transceiver QFN-48-EP(7x7) Ethernet ICs ROHS
IC TRANSCEIVER FULL 4/4 48QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-KSZ9031RNXCC | 843396-KSZ9031RNXCC | KSZ9031RNXCC | 1773847P | 1773847 | KSZ9031RNXCC | KSZ9031RNXCC | KSZ9031RNXCC |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXCC | Interface - Transceiver | Ethernet Interface Ics | Ethernet Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Communication Interface Chip/UART/485/232 >> Ethernet ICs | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Transceiver | Receiver; Sensor Interface | UART | Transceiver; Transceiver | |||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other; 3.3 v | 3.3V; Other | Other; 1.8V | Other; 1.8V, 2.5V, 3.3V | |||
| Data Rate | 10000 to 1.00E6 kbps |