United Monolithic Semiconductors USA, Inc. RF and mmW Front End Module CHC6094-QKB/20

Description
The CHC6094-QKB is a multi-function monolithic packaged front-end operating in 37-41GHz band which contains a low-noise, high linearity amplifier, input/output switches and a linear and efficient High Power Amplifier. The CHC6094-QKB is optimized for 5G terrestrial networks, high-throughput Fixed Wireless Access and phased array antennas. The transmit channel includes SWin+PA+SWout that provide 2W maximum power and 23dB linear Gain. SWout+LNA+SWin on the receive channel provide 4.8dB Noise Figure with 23dB Gain. This circuit is manufactured on a robust GaN-on-SiC HEMT technology. It is available in a standard surface mount 24 leads QFN4x4 internally matched to 50 Ohm.
Request a Quote Datasheet
Description
The CHC6094-QKB is a multi-function monolithic packaged front-end operating in 37-41GHz band which contains a low-noise, high linearity amplifier, input/output switches and a linear and efficient High Power Amplifier. The CHC6094-QKB is optimized for 5G terrestrial networks, high-throughput Fixed Wireless Access and phased array antennas. The transmit channel includes SWin+PA+SWout that provide 2W maximum power and 23dB linear Gain. SWout+LNA+SWin on the receive channel provide 4.8dB Noise Figure with 23dB Gain. This circuit is manufactured on a robust GaN-on-SiC HEMT technology. It is available in a standard surface mount 24 leads QFN4x4 internally matched to 50 Ohm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - CHC6094-QKB/20 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
CHC6094-QKB/20
RF and mmW Front End Module CHC6094-QKB/20
The CHC6094-QKB is a multi-function monolithic packaged front-end operating in 37-41GHz band which contains a low-noise, high linearity amplifier, input/output switches and a linear and efficient High Power Amplifier. The CHC6094-QKB is optimized for 5G terrestrial networks, high-throughput Fixed Wireless Access and phased array antennas. The transmit channel includes SWin+PA+SWout that provide 2W maximum power and 23dB linear Gain. SWout+LNA+SWin on the receive channel provide 4.8dB Noise Figure with 23dB Gain. This circuit is manufactured on a robust GaN-on-SiC HEMT technology. It is available in a standard surface mount 24 leads QFN4x4 internally matched to 50 Ohm.

The CHC6094-QKB is a multi-function monolithic packaged front-end operating in 37-41GHz band which contains a low-noise, high linearity amplifier, input/output switches and a linear and efficient High Power Amplifier. The CHC6094-QKB is optimized for 5G terrestrial networks, high-throughput Fixed Wireless Access and phased array antennas. The transmit channel includes SWin+PA+SWout that provide 2W maximum power and 23dB linear Gain. SWout+LNA+SWin on the receive channel provide 4.8dB Noise Figure with 23dB Gain. This circuit is manufactured on a robust GaN-on-SiC HEMT technology. It is available in a standard surface mount 24 leads QFN4x4 internally matched to 50 Ohm.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number CHC6094-QKB/20
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 1220365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details