NXP Semiconductors RF and mmW Front End Module BTS7202HJ

Description
The BTS7202H is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202H is designed for 5G mMIMO Infrastructure applications. The BTS7202H includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.
Request a Quote Datasheet
Description
The BTS7202H is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202H is designed for 5G mMIMO Infrastructure applications. The BTS7202H includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - BTS7202HJ - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
BTS7202HJ
RF and mmW Front End Module BTS7202HJ
The BTS7202H is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202H is designed for 5G mMIMO Infrastructure applications. The BTS7202H includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.

The BTS7202H is a dual channel Receiver Front-End Module (RX FEM) available in an HVQFN40 package. The BTS7202H is designed for 5G mMIMO Infrastructure applications. The BTS7202H includes two independent receive channels each with a low noise amplifier (LNA). The gain can be set to two different gain levels. Each channel also has a switch to route high-power TX signals to a termination load. The device is matched to 50 Ohm.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 568-BTS7202HJTR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
568-BTS7202HJTR-ND
RF Front End (LNA + PA) 568-BTS7202HJTR-ND
RX FRONT-END MODULE, 2.3-2.7 GHZ

RX FRONT-END MODULE, 2.3-2.7 GHZ

Buy Now Datasheet
RF Front End (LNA + PA) - BTS7202HJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
BTS7202HJ
RF Front End (LNA + PA) BTS7202HJ
RF Front End 2.3GHz ~ 2.7GHz

RF Front End 2.3GHz ~ 2.7GHz

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BTS7202HJ 568-BTS7202HJTR-ND BTS7202HJ
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GW,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers