Microchip Technology, Inc. ISM Transceiver AT86RF212B-ZU

Description
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.
Request a Quote Datasheet
Description
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
ISM Transceiver
AT86RF212B-ZU
ISM Transceiver AT86RF212B-ZU
Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing. It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch. An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.

Low-power, low-voltage 700/800/900MHz transceiver designed for low-cost IEEE 802.15.4-2011, ZigBee Pro, 6LoWPAN, and high data rate ISM applications available in China, Europe, North America, and Japan. The transceiver offers an extreme 120 dB link budget (-110 dBm receiver sensitivity / +10 dBm transmit power). It is a true SPI-to-antenna solution providing a complete radio transceiver interface between the antenna and the microcontroller. MAC and AES hardware accelerators improve overall system power efficiency and timing.

It comprises the analog radio transceiver and the digital demodulation including time and frequency synchronization, and data buffering. All RF-critical components are integrated on a single chip minimizing the number of required external components to the antenna, crystal and decoupling capacitors. The bidirectional differential antenna pins, used for transmission and reception, eliminate the need for an external antenna switch.

An internal 128 byte RAM buffers transmit and receive data. Two on chip low dropout (LDO) voltage regulators provide the internal analog and digital 1.8V supply.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number AT86RF212B-ZU
Product Name ISM Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE5503A-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
Line Interface ICs - 6978047P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-8775801RA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Quad buffer/line driver; 3-state - 74AHCT125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers