The BTS7205H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package.
The BTS7205H is designed for 5G mMIMO Infrastructure applications. The BTS7205H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate antenna signal bypass to RX output via a coupler.
The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.
RX ANALOG FRONT-END IC WITH BYPA
RF Front End 2.3GHz ~ 2.7GHz
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BTS7205HMP | 568-BTS7205HMPTR-ND | BTS7205HMP |
| Product Name | RF and mmW Front End Module | RF Front End (LNA + PA) | RF Front End (LNA + PA) |
| Device Type | Front End | Front End | Front End |