NXP Semiconductors RF and mmW Front End Module BTS7205UHP

Description
The BTS7205U is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205U is designed for 5G mMIMO Infrastructure applications. The BTS7205U includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate TX signal bypass to RX output via a coupler. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.
Request a Quote Datasheet
Description
The BTS7205U is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205U is designed for 5G mMIMO Infrastructure applications. The BTS7205U includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate TX signal bypass to RX output via a coupler. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and mmW Front End Module
BTS7205UHP
RF and mmW Front End Module BTS7205UHP
The BTS7205U is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205U is designed for 5G mMIMO Infrastructure applications. The BTS7205U includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate TX signal bypass to RX output via a coupler. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.

The BTS7205U is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package.

The BTS7205U is designed for 5G mMIMO Infrastructure applications. The BTS7205U includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate TX signal bypass to RX output via a coupler.

The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 568-BTS7205UHPTR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
568-BTS7205UHPTR-ND
RF Front End (LNA + PA) 568-BTS7205UHPTR-ND
RX ANALOG FRONT-END IC WITH BYPA

RX ANALOG FRONT-END IC WITH BYPA

Buy Now Datasheet
RF Front End (LNA + PA) - BTS7205UHP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
BTS7205UHP
RF Front End (LNA + PA) BTS7205UHP
RF Front End 3.3GHz ~ 4.2GHz

RF Front End 3.3GHz ~ 4.2GHz

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BTS7205UHP 568-BTS7205UHPTR-ND BTS7205UHP
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Modems - ICs and Modules - SI2438-B-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers