NXP Semiconductors RF and mmW Front End Module BTS7203HHP

Description
The BTS7203H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7203H is designed for 5G mMIMO Infrastructure applications. The BTS7203H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.
Request a Quote Datasheet
Description
The BTS7203H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7203H is designed for 5G mMIMO Infrastructure applications. The BTS7203H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and mmW Front End Module
BTS7203HHP
RF and mmW Front End Module BTS7203HHP
The BTS7203H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7203H is designed for 5G mMIMO Infrastructure applications. The BTS7203H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.

The BTS7203H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package.

The BTS7203H is designed for 5G mMIMO Infrastructure applications. The BTS7203H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals.

The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 568-BTS7203HHPTR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
568-BTS7203HHPTR-ND
RF Front End (LNA + PA) 568-BTS7203HHPTR-ND
RX ANALOG FRONT-END IC, 2.3-2.7

RX ANALOG FRONT-END IC, 2.3-2.7

Buy Now Datasheet
RF Front End (LNA + PA) - BTS7203HHP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
BTS7203HHP
RF Front End (LNA + PA) BTS7203HHP
RF Front End 2.3GHz ~ 2.7GHz

RF Front End 2.3GHz ~ 2.7GHz

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BTS7203HHP 568-BTS7203HHPTR-ND BTS7203HHP
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1231929-54F193/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
3 suppliers
Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
 - 40097BDC - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers