NXP Semiconductors RF and mmW Front End Module BTS7205HHP

Description
The BTS7205H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205H is designed for 5G mMIMO Infrastructure applications. The BTS7205H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate antenna signal bypass to RX output via a coupler. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.
Request a Quote Datasheet
Description
The BTS7205H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205H is designed for 5G mMIMO Infrastructure applications. The BTS7205H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate antenna signal bypass to RX output via a coupler. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and mmW Front End Module
BTS7205HHP
RF and mmW Front End Module BTS7205HHP
The BTS7205H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package. The BTS7205H is designed for 5G mMIMO Infrastructure applications. The BTS7205H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate antenna signal bypass to RX output via a coupler. The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.

The BTS7205H is a dual channel Receiver Analog Front-End module (RX AFE) available in a lead frame HVQFN package.

The BTS7205H is designed for 5G mMIMO Infrastructure applications. The BTS7205H includes 2 independent receive channels with a low noise amplifier (LNA) with variable gain control. Each channel also has a switch for high-power TX signals. In addition, each channel has a separate antenna signal bypass to RX output via a coupler.

The device is matched to 50 Ohm and integrates harmonic and out-of-band filtering which minimizes the layout area in the application.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 568-BTS7205HHPTR-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
568-BTS7205HHPTR-ND
RF Front End (LNA + PA) 568-BTS7205HHPTR-ND
RX ANALOG FRONT-END IC WITH BYPA

RX ANALOG FRONT-END IC WITH BYPA

Buy Now Datasheet
RF Front End (LNA + PA) - BTS7205HHP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
BTS7205HHP
RF Front End (LNA + PA) BTS7205HHP
RF Front End 2.3GHz ~ 2.7GHz

RF Front End 2.3GHz ~ 2.7GHz

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number BTS7205HHP 568-BTS7205HHPTR-ND BTS7205HHP
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 74ABT245DB,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
2 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details