Manufacturer: Microchip Technology
Win Source Part Number: 758948-KSZ9031RNXIA
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: Ethernet
Number of Drivers/Receivers: 4/4
Duplex: Full
Family Name: KSZ9031RNX
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): AM79C874VF; TLK100PHPR; AM79C874VI;
Introduction Date: October 31, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: KSZ9031
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V, 2.5V, 3.3V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC TRANSCEIVER FULL 4/4 48QFN Product overview: KSZ9031RNXIA from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-KSZ9031RNXIA can be used for catalog matching and distributor lookup.
IC TRANSCEIVER FULL 4/4 48QFN
IC TRANSCEIVER FULL 4/4 48QFN
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 758948-KSZ9031RNXIA | KSZ9031RNXIA | 710-KSZ9031RNXIA | KSZ9031RNXIA | KSZ9031RNXIA |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - KSZ9031RNXIA | Interface - Transceiver | Interface Transceiver IC | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface |
| Supply Voltage | Other; 1.8V~ 2.5V~ 3.3V | Other; 1.8V, 2.5V, 3.3V | Other; 1.8V, 2.5V, 3.3V | 3.3V; Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS |