Weidmüller 1122970000 Interface Relay
RELAY GEN PURPOSE SPDT 6A 24V
The industrial relay TRZ 24-230VUC 1CO - 1122970000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage of 24-230 V AC/DC. The changeover contact makes the relay TRZ 24-230VUC 1CO - 1122970000 the ideal switching element for your system.
POWER RELAY, SPDT, 6A, 250VAC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:230V; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Tension Clamp; RoHS Compliant: Yes
| RS Components, Ltd. | Acme Chip Technology Co., Limited | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 8928861 | 1122970000 | 22AC8809 | |
| Product Name | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Coupling relay Weidmüller TRZ 24-230VUC 1CO - 1122970000 | Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Weidmuller |
| Mounting | DIN; Din rail | DIN; DIN Rail | Spring terminals | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Maximum Switching Current | 0.10 amps | |||
| AC Coil Voltage | 24 to 230 volts | 230 volts |