Weidmüller 2476710000
The industrial relay DRIKIT 24VAC 1CO LD - 2476710000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The D-SERIES DRI coupling relay has an input voltage of 24 V AC. The changeover contact makes relay DRIKIT 24VAC 1CO LD - 2476710000 the ideal switching element for your system.
RELAY GEN PURPOSE SPDT 10A 24V
| RS Components, Ltd. | Automation24, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 577512 | 2476710000 | |
| Product Name | Electromechanical Interface Relays | Coupling relay Weidmüller DRIKIT 24VAC 1CO LD - 2476710000 | Relays - Power Relays, Over 2 Amps |
| CO | 1 | 1 | |
| Mounting | Screw terminals | DIN; DIN Rail | |
| Approvals | CE | ||
| Operating Temp | -40 to 131 F (-40 to 55 C) | -40 to 131 F (-40 to 55 C) |