Schmersal Inc. Safety relay Schmersal SRB-E-212ST - 103007222 SRB-E-212ST

Description
Multifunction safety relay SRB-E-212ST - 103007222 from Schmersal provides the ability to monitor and control your safety applications with 1 digital fail-safe output, and 2 safety relay outputs. The SRB-E-212ST - 103007222 can be integrated into a variety of functions, including safety sensor, e-stop, light curtain, and two-handed control applications among others. The operating voltage of the SRB-E-212ST - 103007222 is 24 V DC. The rated output voltage of the digital fail-safe output is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.
Description
Multifunction safety relay SRB-E-212ST - 103007222 from Schmersal provides the ability to monitor and control your safety applications with 1 digital fail-safe output, and 2 safety relay outputs. The SRB-E-212ST - 103007222 can be integrated into a variety of functions, including safety sensor, e-stop, light curtain, and two-handed control applications among others. The operating voltage of the SRB-E-212ST - 103007222 is 24 V DC. The rated output voltage of the digital fail-safe output is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.

Suppliers

Company
Product
Description
Supplier Links
Safety relay Schmersal SRB-E-212ST - 103007222 -  - Automation24, Inc.
King of Prussia, PA, United States
Safety relay Schmersal SRB-E-212ST - 103007222
Safety relay Schmersal SRB-E-212ST - 103007222
Multifunction safety relay SRB-E-212ST - 103007222 from Schmersal provides the ability to monitor and control your safety applications with 1 digital fail-safe output, and 2 safety relay outputs. The SRB-E-212ST - 103007222 can be integrated into a variety of functions, including safety sensor, e-stop, light curtain, and two-handed control applications among others. The operating voltage of the SRB-E-212ST - 103007222 is 24 V DC. The rated output voltage of the digital fail-safe output is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.

Multifunction safety relay SRB-E-212ST - 103007222 from Schmersal provides the ability to monitor and control your safety applications with 1 digital fail-safe output, and 2 safety relay outputs. The SRB-E-212ST - 103007222 can be integrated into a variety of functions, including safety sensor, e-stop, light curtain, and two-handed control applications among others. The operating voltage of the SRB-E-212ST - 103007222 is 24 V DC. The rated output voltage of the digital fail-safe output is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Electromechanical Relays
Product Name Safety relay Schmersal SRB-E-212ST - 103007222
Mounting Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA02.1142 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details