General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
RELAY GEN PURPOSE SPDT 10A 12V
The industrial relay DRIKIT 12VDC 1CO LD - 2476340000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The D-SERIES DRI coupling relay has an input voltage of 12 V DC. The changeover contact makes relay DRIKIT 12VDC 1CO LD - 2476340000 the ideal switching element for your system.
| DigiKey | Acme Chip Technology Co., Limited | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 281-6303-ND | 2476340000 | |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Coupling relay Weidmüller DRIKIT 12VDC 1CO LD - 2476340000 |
| Relay Type | General | ||
| Mounting | DIN | DIN; DIN Rail | Screw terminals |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |