General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Ice cube relay kit RCIKITP 24VDC 2CO LD - 8897150000 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base system. RCIKITP RCIKITP 24VDC 2CO LD - 8897150000 is the ideal relay version for the separation of input and output signals in industrial automation. The RIDERSERIES relay features a 24 V DC control input voltage, two changeover contacts, and a 250 V AC output with a 8 A current rating.
RELAY GEN PURPOSE DPDT 8A 24V
| DigiKey | Automation24, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 8897150000-ND | 8897150000 | |
| Product Name | Power Relays, Over 2 Amps | Ice cube relay kit Weidmüller RCIKITP 24VDC 2CO LD - 8897150000 | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | DIN | Push-in terminals | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| Features | Visual Indicator |