Weidmuller Power Relays, Over 2 Amps 1123580000

Description
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-3320-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3320-ND
Power Relays, Over 2 Amps 281-3320-ND
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail

Buy Now Datasheet
Electromechanical Interface Relays - 8928818 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
8928818
Electromechanical Interface Relays 8928818
Weidmüller 1123580000 Interface Relay

Weidmüller 1123580000 Interface Relay

Supplier's Site
Relay, Multi Voltage, Dpdt, 250V, 8A; Contact Configuration Weidmuller - 97W1195 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Multi Voltage, Dpdt, 250V, 8A; Contact Configuration Weidmuller
97W1195
Relay, Multi Voltage, Dpdt, 250V, 8A; Contact Configuration Weidmuller 97W1195
RELAY, MULTI VOLTAGE, DPDT, 250V, 8A; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:8A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, MULTI VOLTAGE, DPDT, 250V, 8A; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:8A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1123580000
Relays - Power Relays, Over 2 Amps 1123580000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Coupling relay Weidmüller TRS 24-230VUC 2CO - 1123580000 -  - Automation24, Inc.
King of Prussia, PA, United States
Coupling relay Weidmüller TRS 24-230VUC 2CO - 1123580000
Coupling relay Weidmüller TRS 24-230VUC 2CO - 1123580000
The industrial relay TRS 24-230VUC 2CO - 1123580000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 24-230 V AC/DC. Two changeover contacts make relay TRS 24-230VUC 2CO - 1123580000 the ideal switching element for your system.

The industrial relay TRS 24-230VUC 2CO - 1123580000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 24-230 V AC/DC. Two changeover contacts make relay TRS 24-230VUC 2CO - 1123580000 the ideal switching element for your system.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 281-3320-ND 8928818 97W1195 1123580000
Product Name Power Relays, Over 2 Amps Electromechanical Interface Relays Relay, Multi Voltage, Dpdt, 250V, 8A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps Coupling relay Weidmüller TRS 24-230VUC 2CO - 1123580000
Relay Type General
Mounting DIN DIN; Din rail DIN; DIN Rail DIN; DIN Rail Screw terminals
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-G1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA01.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers