Weidmuller Relays Power Relays, Over 2 Amps 1122770000

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Product Status: Active Mounting Type: DIN Rail Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 6 A
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Product Status: Active Mounting Type: DIN Rail Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 6 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Power Relays, Over 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Power Relays, Over 2 Amps
Relays Power Relays, Over 2 Amps
Alternative Parts (Cross-Reference): Cross Manufacturer: Weidmüller Category: Relays Power Relays, Over 2 Amps Series: TERMSERIES Package: Bulk Product Status: Active Mounting Type: DIN Rail Coil Voltage: 24VDC Contact Form: SPDT (1 Form C) Contact Rating (Current): 6 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Series: TERMSERIES
Package: Bulk
Product Status: Active
Mounting Type: DIN Rail
Coil Voltage: 24VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 6 A

Buy Now Datasheet
Electromechanical Interface Relays - 8928789 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
8928789
Electromechanical Interface Relays 8928789
Weidmüller 1122770000 Interface Relay

Weidmüller 1122770000 Interface Relay

Supplier's Site
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller - 97W1182 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller
97W1182
Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller 97W1182
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 1122770000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
1122770000
Relays - Power Relays, Over 2 Amps 1122770000
RELAY GEN PURPOSE SPDT 6A 24V

RELAY GEN PURPOSE SPDT 6A 24V

Supplier's Site
Coupling relay Weidmüller TRS 24VDC 1CO - 1122770000 -  - Automation24, Inc.
King of Prussia, PA, United States
Coupling relay Weidmüller TRS 24VDC 1CO - 1122770000
Coupling relay Weidmüller TRS 24VDC 1CO - 1122770000
The industrial relay TRS 24VDC 1CO - 1122770000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 24 V DC. The changeover contact makes the relay TRS 24VDC 1CO - 1122770000 the ideal switching element for your system.

The industrial relay TRS 24VDC 1CO - 1122770000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 24 V DC. The changeover contact makes the relay TRS 24VDC 1CO - 1122770000 the ideal switching element for your system.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Automation24, Inc.
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 8928789 97W1182 1122770000
Product Name Relays Power Relays, Over 2 Amps Electromechanical Interface Relays Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps Coupling relay Weidmüller TRS 24VDC 1CO - 1122770000
Mounting PCBoard; DIN Rail DIN; Din rail DIN; DIN Rail DIN; DIN Rail Screw terminals
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 0.10 amps
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4871 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 20.26 - Modular step relay 16A - 202680120000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relay module - 2042-3074 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers