Weidmuller Electromechanical Interface Relays 1123610000

Description
Weidmüller 1123610000 Interface Relay
Request a Quote Datasheet
Description
Weidmüller 1123610000 Interface Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 8928864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
8928864
Electromechanical Interface Relays 8928864
Weidmüller 1123610000 Interface Relay

Weidmüller 1123610000 Interface Relay

Supplier's Site
Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller - 28X0161 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller
28X0161
Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller 28X0161
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24V; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250V; Relay Terminals:Cage Clamp RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1123610000
Relays - Power Relays, Over 2 Amps 1123610000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Coupling relay Weidmüller TRZ 24VDC 2CO - 1123610000 -  - Automation24, Inc.
King of Prussia, PA, United States
Coupling relay Weidmüller TRZ 24VDC 2CO - 1123610000
Coupling relay Weidmüller TRZ 24VDC 2CO - 1123610000
The industrial relay TRZ 24VDC 2CO - 1123610000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage of 24 V DC. Two changeover contacts make relay TRZ 24VDC 2CO - 1123610000 the ideal switching element for your system.

The industrial relay TRZ 24VDC 2CO - 1123610000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage of 24 V DC. Two changeover contacts make relay TRZ 24VDC 2CO - 1123610000 the ideal switching element for your system.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 8928864 28X0161 1123610000
Product Name Electromechanical Interface Relays Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps Coupling relay Weidmüller TRZ 24VDC 2CO - 1123610000
Mounting DIN; Din rail DIN; DIN Rail DIN; DIN Rail Spring terminals
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Maximum Switching Current 0.10 amps
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers
Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details