Schmersal Inc. Safety relay Schmersal SRB-E-402ST - 103007221 SRB-E-402ST

Description
Multifuntion safety relay SRB-E-402ST - 103007221 from Schmersal provides the ability to monitor and control your safety applications with 2 safety contacts, 2 digital fail-safe outputs, and 2 safety relay outputs. The SRB-E-402ST - 103007221 can be integrated into a variety of functions including start button, auto-start, and two-handed control applications among others. The operating voltage of the SRB-E-402ST - 103007221 is 24 V DC. The rated output voltage of the 2 digital fail-safe outputs is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.
Datasheet
Description
Multifuntion safety relay SRB-E-402ST - 103007221 from Schmersal provides the ability to monitor and control your safety applications with 2 safety contacts, 2 digital fail-safe outputs, and 2 safety relay outputs. The SRB-E-402ST - 103007221 can be integrated into a variety of functions including start button, auto-start, and two-handed control applications among others. The operating voltage of the SRB-E-402ST - 103007221 is 24 V DC. The rated output voltage of the 2 digital fail-safe outputs is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety relay Schmersal SRB-E-402ST - 103007221 -  - Automation24, Inc.
King of Prussia, PA, United States
Safety relay Schmersal SRB-E-402ST - 103007221
Safety relay Schmersal SRB-E-402ST - 103007221
Multifuntion safety relay SRB-E-402ST - 103007221 from Schmersal provides the ability to monitor and control your safety applications with 2 safety contacts, 2 digital fail-safe outputs, and 2 safety relay outputs. The SRB-E-402ST - 103007221 can be integrated into a variety of functions including start button, auto-start, and two-handed control applications among others. The operating voltage of the SRB-E-402ST - 103007221 is 24 V DC. The rated output voltage of the 2 digital fail-safe outputs is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.

Multifuntion safety relay SRB-E-402ST - 103007221 from Schmersal provides the ability to monitor and control your safety applications with 2 safety contacts, 2 digital fail-safe outputs, and 2 safety relay outputs. The SRB-E-402ST - 103007221 can be integrated into a variety of functions including start button, auto-start, and two-handed control applications among others. The operating voltage of the SRB-E-402ST - 103007221 is 24 V DC. The rated output voltage of the 2 digital fail-safe outputs is 24 V DC with a 2 A current rating, while the voltage rating on the safety relay outputs is 24 V DC / 230 V AC with a 4 A current rating.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Electromechanical Relays
Product Name Safety relay Schmersal SRB-E-402ST - 103007221
Mounting Screw terminals
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861816 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details