Weidmuller Power Relays, Over 2 Amps 7760056069

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-3398-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3398-ND
Power Relays, Over 2 Amps 281-3398-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Ice cube relay Weidmüller DRM270024LT - 7760056069 -  - Automation24, Inc.
King of Prussia, PA, United States
Ice cube relay Weidmüller DRM270024LT - 7760056069
Ice cube relay Weidmüller DRM270024LT - 7760056069
Weidmüller D-DERIES ice cube relay DRM270024LT - 7760056069 is specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM270024LT - 7760056069 features 2 changeover contacts, 24 V DC input supply, and a 250 V AC maximum output voltage with a 10 A current rating.

Weidmüller D-DERIES ice cube relay DRM270024LT - 7760056069 is specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM270024LT - 7760056069 features 2 changeover contacts, 24 V DC input supply, and a 250 V AC maximum output voltage with a 10 A current rating.

Supplier's Site Datasheet
Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Weidmuller - 44T8327 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Weidmuller
44T8327
Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Weidmuller 44T8327
POWER RELAY, DPDT, 10A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:DRM 270 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 24VDC, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:DRM 270 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 7760056069 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
7760056069
Relays - Power Relays, Over 2 Amps 7760056069
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-3398-ND 44T8327 7760056069
Product Name Power Relays, Over 2 Amps Ice cube relay Weidmüller DRM270024LT - 7760056069 Power Relay, Dpdt, 10A, 24Vdc, Socket; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Plug contact Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 2042-3819 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers