Manufacturer: Weidmüller
Category: Relays Power Relays, Over 2 Amps
Features: Lighted Indicator, Socket Included
Package: Bulk
Contact Form: DPDT (2 Form C)
Coil Voltage DC: 24 ~ 230VAC/DC
Coil Type: Non Latching
Contact Rating (Current): 8 A
Switching Voltage: 250VAC, 250VDC - Max
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active
General Purpose Relay DPDT (2 Form C) 24VAC/DC Coil DIN Rail
Weidmüller 1123700000 Interface Relay
RELAY GEN PURPOSE DPDT 8A 24V
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Tension Clamp; RoHS Compliant: Yes
The industrial relay TRZ 24-230VUC 2CO - 1123700000 from Weidmüller ensures speedy wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage of 24-230 V AC/DC. Two changeover contacts make the relay TRZ 24-230VUC 2CO - 1123700000 the ideal switching element for your system.
| Win Source Electronics | DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 281-3405-ND | 8928874 | 1123700000 | 22AC8819 | ||
| Product Name | Relays Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller | Coupling relay Weidmüller TRZ 24-230VUC 2CO - 1123700000 |
| AC Coil Voltage | 24 to 230 volts | 24 to 230 volts | 230 volts | |||
| DC Coil Voltage | 24 to 230 volts | 24 to 230 volts | 230 volts | |||
| Mounting | PCBoard; DIN Rail | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | Spring terminals |
| Relay Type | General | |||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |