Weidmüller 1122930000 Interface Relay
POWER RELAY, SPDT, 6A, 250VAC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:230V; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Tension Clamp; RoHS Compliant: Yes
The industrial relay TRZ 230VUC 1CO - 1122930000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES coupling relay has an input voltage of 230 V AC/DC. The changeover contact makes relay TRZ 230VUC 1CO - 1122930000 the ideal switching element for your system.
RELAY GEN PURPOSE SPDT 6A 230V
| RS Components, Ltd. | Newark, An Avnet Company | Automation24, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 8928852 | 22AC8808 | 1122930000 | |
| Product Name | Electromechanical Interface Relays | Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Weidmuller | Coupling relay Weidmüller TRZ 230VUC 1CO - 1122930000 | Relays - Power Relays, Over 2 Amps |
| Mounting | DIN; Din rail | DIN; DIN Rail | Spring terminals | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Maximum Switching Current | 0.10 amps | |||
| Features | Latching |