Weidmuller Power Relays, Over 2 Amps 7760056097

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-3401-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3401-ND
Power Relays, Over 2 Amps 281-3401-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Power Relays - 8928912 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8928912
Power Relays 8928912
Weidmüller 7760056097 Power Relay

Weidmüller 7760056097 Power Relay

Supplier's Site
Ice cube relay Weidmüller DRM570024LT - 7760056097 -  - Automation24, Inc.
King of Prussia, PA, United States
Ice cube relay Weidmüller DRM570024LT - 7760056097
Ice cube relay Weidmüller DRM570024LT - 7760056097
Weidmüller D-SERIES, ice cube relay DRM570024LT - 7760056097 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM570024LT - 7760056097 features 4 changeover contacts, 24 V DC input supply, and a 250 V AC maximum output voltage with a 5 A current rating.

Weidmüller D-SERIES, ice cube relay DRM570024LT - 7760056097 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM570024LT - 7760056097 features 4 changeover contacts, 24 V DC input supply, and a 250 V AC maximum output voltage with a 5 A current rating.

Supplier's Site Datasheet
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller - 22AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller
22AC8899
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller 22AC8899
SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:24VDC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:24VDC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 7760056097 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
7760056097
Relays - Power Relays, Over 2 Amps 7760056097
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 281-3401-ND 8928912 22AC8899 7760056097
Product Name Power Relays, Over 2 Amps Power Relays Ice cube relay Weidmüller DRM570024LT - 7760056097 Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable Panel; Panel mount Plug contact Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator Push-to-Test Button
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB040VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details