General Purpose Relay DPDT (2 Form C) 230VAC/DC Coil DIN Rail
The industrial relay TRS 230VUC 2CO - 1123540000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 230 V AC/DC. Two changeover contacts make the relay TRS 230VUC 2CO - 1123540000 the ideal switching element for your system.
RELAY GEN PURPOSE DPDT 8A 230V
POWER RELAY, DPDT, 8A, 250VAC, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:8A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw; Contact RoHS Compliant: Yes
RELAY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:230V; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes
| DigiKey | Automation24, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 281-3406-ND | 1123540000 | 22AC8813 | |
| Product Name | Power Relays, Over 2 Amps | Coupling relay Weidmüller TRS 230VUC 2CO - 1123540000 | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 8A, 250Vac, Din Rail; Contact Configuration Weidmuller |
| Relay Type | General | |||
| Mounting | DIN | Screw terminals | DIN; DIN Rail | DIN; DIN Rail |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |