The SRB-E-201LC is a multifunction safety relay with two fail-safe outputs rated at 2 A and one signalling output, designed for Stop Category 0 functions in safety-critical applications. It features electronic fuse, wire breakage detection, short-circuit recognition, and automatic reset with reset edge detection. The device mounts on a standard DIN rail via snap-in installation, has a width of 22.5 mm, height of 98 mm, and depth of 115 mm, and uses screw terminals for cable connections ranging from 0.25 mm² to 2.5 mm². Enclosure material is glass-fibre reinforced thermoplastic with IP40 protection, and the mounting space provides IP54 protection. It achieves Performance Level e, Control Category 4, SIL 3, and a PFH of 2.66 × 10⁻⁹/h per IEC 62061, IEC 61508, and EN ISO 13849-1, with a mission time of 20 years. Certified by TüV, cULus, CCC, EAC, and CNCA.
Multifunction safety relay SRB-E-201LC - 103009970 from Schmersal provides the ability to monitor and control your safety applications with 2 digital fail-safe outputs, and 1 auxiliary output. The SRB-E-201LC - 103009970 can be integrated into a variety of functions, including safety sensor, e-stop, light curtain, and two-handed control applications among others. The operating voltage of the SRB-E-201LC - 103009970 is 24 V DC. The rated output voltage of the fail-safe outputs is 24 V DC with a 2 A current rating.
| Automation24, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Name | Safety relay Schmersal SRB-E-201LC - 103009970 |
| Mounting | Screw terminals |