Weidmuller Power Relays, Over 2 Amps 8881610000

Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-3396-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-3396-ND
Power Relays, Over 2 Amps 281-3396-ND
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail

Buy Now Datasheet
Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller - 55M2735 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller
55M2735
Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller 55M2735
POWER RELAY, DPDT, 24VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 8A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:RIDER Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8881610000
Relays - Power Relays, Over 2 Amps 8881610000
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay module kit Weidmüller RCIKIT 24VDC 2CO LD/PB - 8881610000 -  - Automation24, Inc.
King of Prussia, PA, United States
Relay module kit Weidmüller RCIKIT 24VDC 2CO LD/PB - 8881610000
Relay module kit Weidmüller RCIKIT 24VDC 2CO LD/PB - 8881610000
The industrial RIDERSERIES relay module RCIKIT 24VDC 2CO LD/PB - 7760056069 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base system. RCIKIT 24VDC 2CO LD/PB - 7760056069 is the ideal relay version for the separation of input and output signals in industrial automation. It features a 24 V DC control input voltage, two changeover contacts, and a 250 V AC output with an 8 A current rating.

The industrial RIDERSERIES relay module RCIKIT 24VDC 2CO LD/PB - 7760056069 from Weidmüller makes replacement and custom configuration of relay modules a breeze with its fully configurable plug in relay base system. RCIKIT 24VDC 2CO LD/PB - 7760056069 is the ideal relay version for the separation of input and output signals in industrial automation. It features a 24 V DC control input voltage, two changeover contacts, and a 250 V AC output with an 8 A current rating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 281-3396-ND 55M2735 8881610000
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 24Vdc, 8A, Socket; Contact Configuration Weidmuller Relays - Power Relays, Over 2 Amps Relay module kit Weidmüller RCIKIT 24VDC 2CO LD/PB - 8881610000
Relay Type General
Mounting DIN Socket or Plug-in Style; Socket DIN; DIN Rail Screw terminals
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details