The 3RU2116-1KB0 is a thermal overload relay for motor protection with a current setting range of 9.0 to 12.5 A and a trip class of CLASS 10. It is designed for size S00 contactor mounting, with screw-type terminals for both main and auxiliary circuits. It has three poles and integrates one normally closed and one normally open auxiliary contact. The relay operates at up to 690 V AC with a rated operating current of 12.5 A and supports motor powers up to 5.5 kW at 400 V. It has an IP20 protection rating, operates in ambient temperatures from -40 °C to +70 °C, and is certified for hazardous locations with Ex e and ATEX ratings. Its dimensions are 76 mm in height, 45 mm in width, and 70 mm in depth.
The thermal overload relay 3RU21161KB0 from Siemens is used for current-dependent overload protection in the main circuit. Thanks to its wide setting range of 9-12.5 A, the SIRIUS overload relay 3RU21161KB0 provides optimum protection for motors and systems up to 5.5 kW. One normally closed and one normally open contact are available as auxiliary contacts. Due to its size S00 and a convenient screw connection, the thermal overload relay 3RU21161KB0 can be perfectly integrated into the load feeder. Monitoring relays are used in all areas of electrical switchgear technology.
| Automation24, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Name | Overload relay Siemens SIRIUS 3RU21161KB0 |
| Mounting | Screw terminals |