RELAY GEN PURPOSE SPDT 16A 120V
The industrial relay TRS 120VUC 1CO 16A - 1479730000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input voltage of 120 V AC/DC. The changeover contact makes relay TRS 120VUC 1CO 16A - 1479730000 the ideal switching element for your system.
| Acme Chip Technology Co., Limited | Automation24, Inc. | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 1479730000 | |
| Product Name | Relays - Power Relays, Over 2 Amps | Coupling relay Weidmüller TRS 120VUC 1CO 16A - 1479730000 |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| AC Coil Voltage | 120 volts | |
| DC Coil Voltage | 120 volts | |
| Mounting | DIN; DIN Rail | Screw terminals |