General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
RELAY, MULTI VOLTAGE, SPDT, 250V, 6A; Contact Configuration:SPDT; Coil Voltage:230V; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
The industrial relay TRS 24-230VUC 1CO - 1122850000from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES coupling relay has an input voltage of 24-230 V AC/DC. The changeover contact makes the relay TRS 24-230VUC 1CO - 1122850000 the ideal switching element for your system.
RELAY GEN PURPOSE SPDT 6A 24V
| DigiKey | Newark, An Avnet Company | Automation24, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 281-3314-ND | 97W1188 | 1122850000 | |
| Product Name | Power Relays, Over 2 Amps | Relay, Multi Voltage, Spdt, 250V, 6A; Contact Configuration Weidmuller | Coupling relay Weidmüller TRS 24-230VUC 1CO- 1122850000 | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | Screw terminals | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |