Weidmuller Power Relays, Over 2 Amps 7760056075

Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 7760056075-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
7760056075-ND
Power Relays, Over 2 Amps 7760056075-ND
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - 7760056075 - 869282-7760056075 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 7760056075
869282-7760056075
Power Relays, Over 2 Amps - 7760056075 869282-7760056075
Manufacturer: Weidmuller Win Source Part Number: 869282-7760056075 Series: DRM Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable Package: Bulk Mounting: Socketable Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0075

Manufacturer: Weidmuller
Win Source Part Number: 869282-7760056075
Series: DRM
Operating Temperature Range: -40°C ~ 55°C
Features: General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7760056075
Relays - Power Relays, Over 2 Amps 7760056075
RELAY GEN PURPOSE DPDT 10A 115V

RELAY GEN PURPOSE DPDT 10A 115V

Supplier's Site
Ice cube relay Weidmüller DRM270615LT - 7760056075 -  - Automation24, Inc.
King of Prussia, PA, United States
Ice cube relay Weidmüller DRM270615LT - 7760056075
Ice cube relay Weidmüller DRM270615LT - 7760056075
Weidmüller D-SERIES ice cube relay DRM270615LT - 7760056075 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM270615LT - 7760056075 features 2 changeover contacts, 115 V AC input supply, and a 250 V AC maximum output voltage with a 10 A current rating.

Weidmüller D-SERIES ice cube relay DRM270615LT - 7760056075 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM270615LT - 7760056075 features 2 changeover contacts, 115 V AC input supply, and a 250 V AC maximum output voltage with a 10 A current rating.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Automation24, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 7760056075-ND 869282-7760056075 7760056075
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - 7760056075 Relays - Power Relays, Over 2 Amps Ice cube relay Weidmüller DRM270615LT - 7760056075
Relay Type General
Mounting Socketable PCBoard; Socketable Socket or Plug-in Style; Socketable Plug contact
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data