General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
Weidmüller 1122880000 Interface Relay
POWER RELAY, SPDT, 6A, 250VAC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24V; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:250V RoHS Compliant: Yes
POWER RELAY, SPDT, 6A, 250VAC, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:TERMSERIES; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Tension Clamp; RoHS Compliant: Yes
The industrial relay TRZ 24VDC 1CO - 1122880000 from Weidmüller ensures fast wiring and ease of use thanks to spring terminal contacts. The TERMSERIES, coupling relay has an input voltage of 24 V DC. The changeover contact makes the relay TRZ 24VDC 1CO - 1122880000 the ideal switching element for your system.
RELAY GEN PURPOSE SPDT 6A 24V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Automation24, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 281-3250-ND | 8928846 | 28X0104 | 22AC8805 | 1122880000 | |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Weidmuller | Power Relay, Spdt, 6A, 250Vac, Din Rail; Contact Configuration Weidmuller | Coupling relay Weidmüller TRZ 24VDC 1CO - 1122880000 | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | DIN; DIN Rail | Spring terminals | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching | Latching |