The XT5042-CU is a panel-mount digital multifunction timer with a dual 4-digit 7-segment LED display, offering seven timing modes including ON delay, interval, cyclic, motor reverse, and batch functions across nine time ranges up to 9999 hours. It features dual set points, front and remote reset options, and programmable memory retention for 10 years. The device operates from 90 to 270 V AC/DC with a maximum power consumption of 5 VA, and provides two SPST C/O relay outputs rated at 5 A at 230 V AC. It conforms to IEC 61000-4-2, IEC 61000-4-4, IEC 61000-4-3, IEC 61000-4-5, IEC 61000-4-6, IEC 61000-4-8, IEC 61000-4-11, CISPR-11 Class-B, CISPR-22 Class-A, IEC 61326-1, and IEC 61010-1 for EMI/EMC and safety. The unit measures 48 mm × 48 mm and weighs 175 g.
The digital LED dual display multifunction timer XT5042-CU from Selec offers 7 timing functions in 9 time ranges up to 9 hours 59 minutes. The timerXT5042-CU is panel mounted and can be connected quickly via the screw-type terminals. With the extensive time functions that can be set by using push buttons and the LED display, the multifunction timer XT5042-CU offers a solution for almost all applications.
| Automation24, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Name | Digital multifunction timer relay Selec XT5042-CU |
| Mounting | Panel; Screw terminals |