General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail
Weidmüller 1122820000 Interface Relay
RELAY GEN PURPOSE SPDT 6A 230V
The industrial relay TRS 230VUC 1CO - 1122820000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input voltage of 230 V AC/DC. The changeover contact makes relay TRS 230VUC 1CO - 1122820000 the ideal switching element for your system.
RELAY, SPDT, 250VAC, 6A; Contact Configuration:SPDT; Coil Voltage:230V; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC / DC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Automation24, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 281-3402-ND | 8928795 | 1122820000 | 97W1185 | |
| Product Name | Power Relays, Over 2 Amps | Electromechanical Interface Relays | Relays - Power Relays, Over 2 Amps | Coupling relay Weidmüller TRS 230VUC 1CO - 1122820000 | Relay, Spdt, 250Vac, 6A; Contact Configuration Weidmuller |
| Relay Type | General | ||||
| Mounting | DIN | DIN; Din rail | DIN; DIN Rail | Screw terminals | DIN; DIN Rail |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |