Weidmüller 7760056076 Non-Latching Relay
General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
Manufacturer: Weidmuller
Win Source Part Number: 869283-7760056076
Series: DRM
Operating Temperature Range: -40°C ~ 55°C
Features: General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Other Part Number: 281-3403, 7760056076-ND, DRM270730LT
RELAY GEN PURPOSE DPDT 10A 230V
Weidmüller D-SERIES Ice cube relay DRM270730LT - 7760056076 are specifically designed to provide interchangeable voltage and protection combinations for stringent industrial environments. Customizeable plug-in relay base technology allows customization of relay configuration. DRM270730LT - 7760056076 features 2 changeover contacts, 230 V AC input supply, and a 250 V AC maximum output voltage with a 10 A current rating.
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Automation24, Inc. | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 577501 | 281-3403-ND | 869283-7760056076 | 7760056076 | |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Power Relays, Over 2 Amps - 7760056076 | Relays - Power Relays, Over 2 Amps | Ice cube relay Weidmüller DRM270730LT - 7760056076 |
| Features | Latching | Visual Indicator | |||
| Approvals | RoHS, REACH | CE, cULus, EAC | |||
| Maximum Switching Current | 10.00 amps | ||||
| CO | 2 | 2 | |||
| Relay Type | General |