The industrial relay TRS 120VAC RC 2CO - 1123550000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input voltage of 120 V AC. Two changeover contacts make relay TRS 120VAC RC 2CO - 1123550000 the ideal switching element for your system.
RELAY GEN PURPOSE DPDT 8A 120V
RELAY, DPDT, 250VAC, 6A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:TERM Series; Relay Mounting:DIN Rail; Coil Type:AC; Contact Voltage VAC:250VAC; Relay Terminals:Screw; Coil Resistance:- RoHS Compliant: Yes
| Automation24, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1123550000 | 97W1193 | |
| Product Name | Coupling relay Weidmüller TRS 120VAC RC 2CO - 1123550000 | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 250Vac, 6A; Contact Configuration Weidmuller |
| Mounting | Screw terminals | DIN; DIN Rail | DIN; DIN Rail |
| Approvals | CE, cULus, EAC | RoHS | |
| Operating Temp | -40 to 140 F (-40 to 60 C) | -40 to 140 F (-40 to 60 C) | |
| CO | 2 | ||
| AC Voltage | 250 volts |